EN
  • EN
  • DE

MAX1533ETJ+T

Part No MAX1533ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY CONTROLER 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supply Controller
Voltage - Input 4.5 V to 26 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 125046-MAX1533ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX1533ETJ+T CAD Model

Description

Maxim Integrated MAX1533ETJ+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The Maxim Integrated MAX1533ETJ+T is a state-of-the-art power management integrated circuit designed specifically for the demanding needs of notebook computers and other portable electronics. This high-efficiency, quad-output controller is engineered to provide stable and reliable power to the critical components of a portable computing device, ensuring optimal performance and extended battery life.

The MAX1533ETJ+T is equipped with four PWM controllers that are capable of handling a wide input voltage range, making it versatile for various applications. The device supports synchronous-rectified buck topology, which contributes to its high efficiency, especially important for battery-powered devices where power conservation is paramount.

One of the key features of the MAX1533ETJ+T is its ability to provide a quick transient response, which is crucial for maintaining voltage stability during sudden changes in load, such as when a laptop switches between low-power and high-power states. This feature helps to protect the device’s CPU, GPU, and other power-sensitive components from potential damage caused by voltage fluctuations.

Furthermore, the MAX1533ETJ+T incorporates a range of safety features, including overvoltage and undervoltage protection, which safeguard the device against abnormal voltage conditions. Additionally, the power supply controller includes thermal-overload protection to prevent overheating, and its soft-start feature minimizes inrush current, contributing to the overall longevity of the system's power supply.

The device is available in a compact, 32-pin thin QFN package, which allows for a space-saving design within the intricate confines of modern portable electronics. This small footprint, combined with its advanced power management capabilities, makes the MAX1533ETJ+T an ideal choice for designers looking to optimize the power efficiency and battery life of their notebook computer platforms.

Overall, the Maxim Integrated MAX1533ETJ+T power supply controller is a robust solution that combines performance, efficiency, and protection features to meet the rigorous demands of today's portable computing devices.

You May Also Be Interested in

Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.7464
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess