EN
  • EN
  • DE

MAX153CWP

Part No MAX153CWP
Manufacturer Maxim Integrated
Description 1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212225-MAX153CWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX153CWP CAD Model

Description

MAX153CWP - Maxim Integrated

The MAX153CWP is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned leader in the design, manufacturing, and marketing of innovative analog and mixed-signal engineering solutions. This ADC is designed to deliver a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical equipment, and battery-powered devices.

Key Features:

  • High-Speed Conversion: The MAX153CWP provides a fast conversion rate, enabling quick data processing and timely system responses.
  • Single +5V Supply Operation: This device operates from a single +5V power supply, simplifying the power design of the system and ensuring compatibility with most digital systems.
  • Low Power Consumption: With its emphasis on power efficiency, the MAX153CWP is suitable for portable and battery-powered applications where power conservation is crucial.
  • Integrated Sample/Hold Function: The inclusion of an internal sample-and-hold function allows the ADC to accurately capture analog signals, ensuring reliable and stable digital conversion.
  • Easy Interface with Microprocessors: The device is designed to easily interface with a variety of microprocessors, featuring a digital I/O that is both flexible and user-friendly.
  • Compact Package: The MAX153CWP comes in a 20-pin, wide-body SO package, making it a space-saving solution for designs where board real estate is at a premium.

Applications:

  • Data Acquisition Systems
  • Industrial Controls
  • Medical Instruments
  • Battery-Powered Devices

In conclusion, the MAX153CWP from Maxim Integrated stands out as an ADC that combines speed, efficiency, and precision. Its robust feature set and ease of integration make it an excellent choice for designers looking to enhance the performance and reliability of their data conversion systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9179 $56.7537
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess