EN
  • EN
  • DE

MAX706

Part No MAX706
Manufacturer Maxim Integrated
Description Low-Cost, uP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214788-MAX706
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX706 CAD Model

Description

Maxim Integrated MAX706 Microprocessor Supervisory Circuit

The Maxim Integrated MAX706 is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with +5V-powered circuits.

This robust device incorporates a variety of features to ensure system stability under fault conditions. It includes a reset output during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1V. The MAX706 also has a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor a power supply other than +5V.

The MAX706 comes with a manual push-button reset input which allows for a very convenient system reset. This can be a critical feature during system debugging and testing, as well as for providing a user-initiated reset without the need to cycle the power.

Additional features include a 200ms reset pulse width which ensures proper system reset, a watchdog timer with a 1.6s timeout that can be disabled if not required, and a write-protect output for EEPROM, battery-backed RAM, or other memory.

Key specifications of the MAX706 include:

  • Voltage Monitoring Range: 4.65V to 5.5V
  • Operating Temperature Range: 0°C to +70°C
  • Supply Current: 17µA (typical)
  • Reset Active Low Output
  • Watchdog Timer
  • Power-Fail Input / Low-Battery Input
  • Manual Reset Input

The MAX706 is available in a variety of packages including the 8-pin SO and the 8-pin µMAX. This device is ideal for use in computers, controllers, intelligent instruments, critical µP power monitoring, and portable/battery-powered equipment.

Maxim Integrated's commitment to quality and innovation ensures that the MAX706 supervisory circuit is a reliable choice for maintaining the integrity and performance of your digital systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess