EN
  • EN
  • DE

MAX1540AETJ+TG51

Part No MAX1540AETJ+TG51
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX1540
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 701607-MAX1540AETJ+TG51
Ultra Librarian 3D Model Ultra Librarian MAX1540AETJ+TG51 CAD Model

Description

Maxim Integrated MAX1540AETJ+TG51 Voltage Regulator

The MAX1540AETJ+TG51 from Maxim Integrated is a high-performance, low-voltage, single-phase synchronous buck regulator that delivers exceptional power regulation for a wide range of applications. This compact and efficient voltage regulator is designed to meet the stringent power supply requirements of modern microprocessors, microcontrollers, and other digital ICs that require stable and precise voltage levels for optimal operation.

Featuring an input voltage range of 2.6V to 5.5V, the MAX1540AETJ+TG51 is capable of providing an adjustable output voltage from 0.7V to V<sub>IN, making it highly versatile for various system designs. The device can supply up to 10A of continuous output current, ensuring sufficient power delivery for even the most demanding electronic components.

The regulator incorporates an internal MOSFET and operates at a fixed 300kHz switching frequency, which helps to minimize the size of external components while maintaining a balance between efficiency and performance. Additionally, the MAX1540AETJ+TG51 supports a wide range of external components, allowing designers to tailor the output filter to meet specific noise and response requirements.

One of the key features of the MAX1540AETJ+TG51 is its Quick-PWM™ control architecture, which provides instant-on response to fast load steps, ensuring that the output voltage remains stable under dynamic load conditions. This is particularly important for applications where load currents can change rapidly, such as in CPU cores and memory modules.

The device also includes a host of protection features to safeguard the regulator and the load from various fault conditions. These include overcurrent protection, undervoltage lockout, and thermal shutdown. Moreover, the MAX1540AETJ+TG51 offers a soft-start feature to reduce inrush current during startup, which contributes to the longevity of the product and the system as a whole.

Available in a compact, thermally enhanced 32-pin thin QFN package, the MAX1540AETJ+TG51 is an ideal solution for space-constrained applications that require high efficiency and precise voltage regulation. Its robust design and comprehensive feature set make it a go-to choice for engineers looking to enhance the power management capabilities of their next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7184 $62.9024
25+ $4.6928 $117.3200
39+ $4.5461 $177.2979
53+ $4.3994 $233.1682
68+ $4.2527 $289.1836
91+ $3.8127 $346.9557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess