EN
  • EN
  • DE

MAX1540ETJ+T

Part No MAX1540ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 5.5 V to 28 V
Frequency - Switching 170kHz to 620kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 123636-MAX1540ETJ+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1540ETJ+T CAD Model

Description

Maxim Integrated MAX1540ETJ+T: High-Efficiency, Low-Voltage, Step-Down DC-DC Converter

The Maxim Integrated MAX1540ETJ+T is a highly efficient, compact, step-down DC-DC converter designed for powering core voltages of low-voltage CPUs. It is particularly suited for battery-powered devices where efficient power conversion extends battery life and reduces heat. This device is part of Maxim's commitment to providing power management solutions that combine performance with energy efficiency.

The MAX1540ETJ+T operates from a 2.6V to 3.6V input voltage range, making it ideal for single-cell lithium-ion (Li+) batteries, and can provide an adjustable output voltage from 0.7V to V<sub>IN. It supports a maximum output current of 10A, ensuring that even high-performance CPUs can be adequately powered. The device's high switching frequency (up to 1MHz) allows for the use of small, low-cost external components, thereby reducing the overall footprint and cost of the power supply design.

Featuring Maxim's proprietary Quick-PWM™ quick-response, constant-on-time PWM control scheme, the MAX1540ETJ+T maintains a relatively constant switching frequency despite the wide input voltage range and load conditions. This control scheme provides instant response to transient load conditions and only requires a minimum number of external components, simplifying the design and saving board space.

The device also includes a host of protection features to ensure the safety and reliability of the power supply and the system it powers. These include undervoltage lockout (UVLO), thermal shutdown, and current limit. Additionally, the MAX1540ETJ+T offers a soft-start feature to minimize inrush current during startup, reducing stress on the battery and prolonging its life.

Available in a thermally efficient, space-saving 32-pin thin QFN package, the MAX1540ETJ+T is a robust solution for modern, space-constrained applications that require reliable and efficient power delivery. Whether for mobile phones, PDAs, or portable media players, this DC-DC converter is engineered to meet the stringent power requirements of today's portable electronics.

With its combination of efficiency, compact size, and performance features, the MAX1540ETJ+T from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess