EN
  • EN
  • DE

MAX1542D

Part No MAX1542D
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701608-MAX1542D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1542D CAD Model

Description

Maxim Integrated MAX1542D Product Overview

The MAX1542D from Maxim Integrated is a high-performance, dual-phase, synchronous-buck, GPU core supply controller designed specifically to meet the demands of powering Graphics Processing Units (GPUs) in computer systems. This advanced controller is optimized to deliver fast transient response, high efficiency, and precise voltage regulation, making it an ideal choice for powering advanced GPUs that are critical components in high-end gaming, professional graphics workstations, and data center servers.

Key Features

  • Dual-Phase Operation: The MAX1542D operates in a dual-phase configuration, which helps in reducing input and output ripple, thereby improving thermal performance and allowing the use of smaller, more cost-effective output capacitors.
  • Synchronous-Buck Topology: This topology ensures high efficiency by reducing switching losses, which is essential for maintaining the overall thermal performance of the system.
  • QuickPWM™ Control: The QuickPWM™ control scheme provides ultra-fast transient response, essential for maintaining stable voltage levels during sudden changes in GPU load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, enabling support for various GPUs with different core voltage requirements.
  • High Accuracy: The MAX1542D offers a high accuracy of ±1% over temperature, ensuring the GPU receives a stable and precise voltage for optimal performance.
  • Integrated MOSFET Drivers: With integrated high-side and low-side MOSFET drivers, the MAX1542D reduces external component count and simplifies the design process.

Applications

The MAX1542D is suitable for a wide range of applications that require efficient and reliable power delivery to GPUs. These include:

  • High-Performance Gaming Systems
  • Professional Graphics Workstations
  • Data Center Servers
  • Embedded Systems with GPU Acceleration

Maxim Integrated's commitment to quality and performance is evident in the MAX1542D, making it a go-to solution for system designers looking to optimize their GPU power delivery systems. With its combination of features and performance, the MAX1542D stands out as a robust power management solution for today's cutting-edge GPU technologies.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess