EN
  • EN
  • DE

PIC16C54-XT/SS

Part No PIC16C54-XT/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 6.25V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C54
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655106-PIC16C54-XT/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C54-XT/SS CAD Model

Description

Product Overview: PIC16C54-XT/SS

The PIC16C54-XT/SS is a high-performance EPROM-based microcontroller from Microchip Technology, designed to deliver exceptional versatility and reliability for a wide range of embedded applications. This compact, yet powerful, 8-bit microcontroller offers a robust suite of features that make it an ideal choice for applications requiring simple, yet effective control capabilities.

Key Features

  • CPU: The PIC16C54-XT/SS features a 12-bit program word architecture that is well-suited for applications requiring efficient instruction processing, enabling quick and responsive control.
  • Memory: Equipped with 512 words of EPROM program memory, this microcontroller provides ample space for application code, ensuring a wide range of tasks can be programmed and executed efficiently.
  • I/O Pins: It offers 25 general-purpose I/O pins, giving designers the flexibility to interface with a variety of peripherals and devices.
  • Speed: Operating at a speed of up to 4 MHz, the PIC16C54-XT/SS is designed to perform in time-sensitive applications that demand quick processing and task execution.
  • Operating Voltage: With an operating voltage range of 2.5V to 5.5V, this microcontroller is versatile in different power environments, making it suitable for battery-operated and portable devices.
  • Temperature Range: The extended temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • Packaging: The SSOP (Shrink Small Outline Package) form factor allows for a compact design footprint, which is crucial for space-constrained applications.

Applications

The PIC16C54-XT/SS microcontroller is designed for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home automation
  • Security systems

In summary, the PIC16C54-XT/SS from Microchip Technology is a reliable and flexible microcontroller solution that provides the essential features needed for a broad range of embedded system applications. Its combination of performance, memory, and robust I/O options packaged in a small footprint makes it an excellent choice for designers seeking to optimize their systems for both functionality and space.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5358 $58.9654
32+ $3.7218 $119.0976
49+ $3.6054 $176.6646
67+ $3.4892 $233.7764
86+ $3.3728 $290.0608
115+ $3.0239 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess