EN
  • EN
  • DE

MAX7576JN+

Part No MAX7576JN+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706433-MAX7576JN+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7576JN+ CAD Model

Description

The MAX7576JN+ is a precision, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide high-accuracy data conversion with minimal power consumption. This device is an ideal solution for a wide range of applications, including industrial control systems, data acquisition, medical equipment, and any other system that requires reliable and precise digital representation of analog signals.

Key Features

  • High Precision: The MAX7576JN+ offers 12-bit resolution, ensuring that the digital output closely matches the input analog signal.
  • Low Power Consumption: This ADC is engineered for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Wide Input Range: The device can handle a broad range of input voltages, accommodating various signal levels without the need for external scaling components.
  • Flexible Interface: It features an easy-to-use parallel interface that is compatible with most microcontrollers and digital systems, facilitating simple integration into existing designs.

Performance Specifications

  • Supply Voltage: The MAX7576JN+ operates on a single +5V supply voltage, contributing to its low power profile.
  • Conversion Time: It boasts a fast conversion time, allowing for high-speed data acquisition and real-time processing.
  • Temperature Range: The device is designed to perform reliably over an industrial temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The versatile nature of the MAX7576JN+ makes it suitable for a diverse array of applications. It is especially useful in:

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Instrumentation
  • Portable Battery-Powered Equipment

With its combination of precision, low power, and ease of use, the MAX7576JN+ from Maxim Integrated stands out as a robust ADC solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess