EN
  • EN
  • DE

CAT24WC256K

Part No CAT24WC256K
Manufacturer ON Semiconductor
Catalog Memory
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package SOIC
Interface I2C
Max Frequency 400 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 32 kB
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Non-Compliant
Win Source Part Number 1051111-CAT24WC256K
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC256K CAD Model

Description

ON Semiconductor CAT24WC256K EEPROM

The CAT24WC256K is a high-performance, 256-Kb Serial EEPROM memory device from ON Semiconductor. This robust storage solution is designed to provide efficient data retention and easy integration into a wide array of electronic systems. With its I²C (Inter-Integrated Circuit) serial interface, it offers a simple two-wire communication protocol, making it an ideal choice for applications requiring non-volatile memory with low-power consumption and a small footprint.

Key Features

  • Memory Capacity: 256-Kb (32,768 x 8 bits)
  • Interface: I²C Serial, supporting standard and fast mode (up to 400 kHz)
  • Write Cycle Time: 5 ms (max.) for page write operations
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies
  • Endurance: 1,000,000 program/erase cycles, ensuring reliability over the product's lifespan
  • Data Retention: 100 years, providing long-term data storage
  • Page Size: 64-byte page write buffer, allowing efficient data handling

Applications

The CAT24WC256K is versatile and can be used in various applications that require reliable and persistent storage. It is particularly well-suited for:

  • Industrial controls
  • Medical devices
  • Automotive systems
  • Smart metering
  • Consumer electronics
  • Portable devices

Product Advantages

ON Semiconductor's CAT24WC256K stands out for its robust design, which ensures data integrity and protection. Its low-power consumption makes it an excellent choice for battery-operated devices. Additionally, the device's wide voltage range and fast data transfer capabilities provide great flexibility for designers to use it across various platforms and applications.

With its high endurance and data retention capabilities, the CAT24WC256K from ON Semiconductor represents a reliable solution for storing calibration data, device configuration, and user preferences, ensuring that critical data is preserved across power cycles and throughout the lifetime of the product.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess