EN
  • EN
  • DE

MAX4909EWC+T

Part No MAX4909EWC+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704309-MAX4909EWC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4909EWC+T CAD Model

Description

The MAX4909EWC+T from Maxim Integrated is a versatile and high-performance analog switch IC, designed to cater to a wide array of applications. This component is particularly suitable for signal routing in portable electronic devices, such as smartphones, tablets, and laptops, where space is at a premium and power efficiency is crucial.

Key Features:

  • Multiple Channels: The device features a quad single-pole, double-throw (SPDT) configuration, offering flexibility in signal routing for both analog and digital signals.
  • Low On-Resistance: With a low on-resistance (RON) typically around 0.5 ohms, the switch ensures minimal signal distortion and power loss, thereby maintaining signal integrity and improving overall performance.
  • Wide Voltage Range: The MAX4909EWC+T operates over a broad voltage range from 1.6V to 3.6V, making it compatible with various low-voltage applications and allowing for integration with multiple system voltages.
  • Power-Saving Mode: An added feature is its power-saving mode, which significantly reduces power consumption when the switch is not in active use, thereby extending battery life in portable devices.
  • Compact Package: Housed in a compact 16-WLP (Wafer Level Package) with a 1.2mm x 1.6mm footprint, this switch is designed to save space on the PCB without compromising on functionality.
  • Extended Temperature Range: The MAX4909EWC+T can operate within a temperature range of -40°C to +85°C, ensuring reliability and consistent performance across diverse environmental conditions.

Applications:

The MAX4909EWC+T is well-suited for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Cellular phones
  • Portable media players
  • Notebook computers
  • PDAs and handheld devices

In conclusion, the MAX4909EWC+T from Maxim Integrated is a high-quality, efficient, and space-saving solution for designers looking to incorporate reliable signal switching capabilities into their electronic designs. Its combination of low power consumption, compact size, and robust performance makes it an ideal choice for modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.7594
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess