The MC74HC04ADT is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the HC04 series, which is a line of hex inverters designed to operate with a power supply range of 2 to 6 volts. The MC74HC04ADT is particularly suitable for applications requiring higher speed and lower power consumption.
Key Features
- Logic Type: Hex Inverter
- Number of Circuits: Six independent inverters in one package
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic-level requirements
- Output Current: High current output drive capability
- Propagation Delay Time: Fast propagation delay times, ensuring quick response to input signals
- Temperature Operating Range: Designed to operate over a broad temperature range, making it suitable for industrial applications
- Mounting Type: Surface Mount, which is ideal for modern high-density circuit boards
- Package / Case: TSSOP-14, a thin profile package that saves space on PCBs
Applications
The MC74HC04ADT is versatile and can be used in a variety of applications. Its primary function as an inverter makes it a fundamental component in digital logic circuits. It can be used for signal processing, creating oscillators, pulse shaping, and in any circuit where signal inversion is required. Its low power consumption and high speed make it suitable for battery-operated devices, portable electronics, and any system where energy efficiency is a priority.
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74HC04ADT is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is also supported by ON Semiconductor's technical documentation and customer support, making integration into your designs seamless and straightforward.