EN
  • EN
  • DE

PIC10F320T-I/MC

Part No PIC10F320T-I/MC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 448B FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 16MHz 448B (256 x 14) FLASH 8-DFN (2x3)
Manufacturer Microchip Technology
Series PIC® 10F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 3
Program Memory Size 448B (256 x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 3x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VFDFN Exposed Pad
Case / Package 8-DFN (2x3)
Family Name PIC10F320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889311-PIC10F320T-I/MC
Ultra Librarian 3D Model Ultra Librarian PIC10F320T-I/MC CAD Model

Description

Microchip Technology's PIC10F320T-I/MC Microcontroller

The PIC10F320T-I/MC is a versatile and powerful microcontroller unit (MCU) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient MCU is part of the PIC10F32x series of microcontrollers, which are well-suited for a wide range of applications in the consumer, automotive, and industrial markets.

This MCU is built on Microchip's advanced 8-bit architecture and comes in a 16-pin QFN package. It operates at a voltage range of 2.3V to 5.5V, making it adaptable for various power environments. The PIC10F320T-I/MC features a 14-bit program word length and includes 896 bytes of flash memory, which provides ample space for application code. It also boasts 64 bytes of data memory (RAM), ensuring smooth operation for most simple to moderately complex tasks.

One of the key attributes of the PIC10F320T-I/MC is its integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) module. This feature enables the microcontroller to perform automatic calculations on the ADC result, which can help reduce the CPU load and increase system efficiency. The device also supports up to four channels of ADC, providing flexibility in interfacing with various analog sensors and inputs.

In addition to the ADC, this MCU includes two 8-bit timers and one 16-bit timer, which can be used for various timing and counting applications. The presence of a Configurable Logic Cell (CLC) allows for customizable hardware-based logic control that can help reduce the need for additional external components, saving both space and cost.

The PIC10F320T-I/MC also features an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module, which provides the MCU with the capability to communicate with other devices via standard serial protocols such as RS-232, RS-485, or LIN.

For designers and engineers looking to implement an MCU with a strong balance of performance, flexibility, and cost-effectiveness, the PIC10F320T-I/MC from Microchip Technology is an excellent choice. It is designed to facilitate easy integration into a wide array of applications, from simple LED controls to more complex serial communication systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0517 $52.5850
120+ $0.8629 $103.5480
180+ $0.8360 $150.4800
250+ $0.8090 $202.2500
320+ $0.7820 $250.2400
430+ $0.7011 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess