EN
  • EN
  • DE

CD4067BNSRG4

Part No CD4067BNSRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24SO / 1 Circuit IC Switch 16:1 240Ohm 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 14MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 55pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number CD4067
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1167422-CD4067BNSRG4
Ultra Librarian 3D Model Ultra Librarian CD4067BNSRG4 CAD Model

Description

Product Overview: CD4067BNSRG4 from Texas Instruments

The CD4067BNSRG4 is a highly versatile analog multiplexer/demultiplexer integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This IC is a single 16-channel multiplexer having binary control inputs, A, B, C, and D, and an inhibit input. The device facilitates the connection of any one of 16 channels to a common output, depending on the binary value applied to the control inputs.

Constructed with silicon gate CMOS technology, the CD4067BNSRG4 ensures low power consumption and a broad voltage operating range, making it suitable for a wide array of applications in the consumer, automotive, and industrial sectors. The device operates over a voltage range of 3V to 18V, providing the flexibility necessary for interfacing with various logic families.

This multiplexer/demultiplexer can be used as a replacement for mechanical relays and switches, offering a solid-state solution that is reliable and free from the wear and tear associated with mechanical parts. The CD4067BNSRG4 is commonly used in signal routing applications, data acquisition systems, communication systems, and wherever multiple input signals need to be directed to a single output line.

The CD4067BNSRG4 is available in a 24-pin plastic small-outline package, ensuring a compact footprint on printed circuit boards. The device features a wide operating temperature range, making it suitable for use in harsh environments. Furthermore, the IC's design is characterized by low crosstalk between switches and very low "on" resistance, providing excellent signal integrity.

Key features of the CD4067BNSRG4 include:

  • 16-Channel Multiplexer/Demultiplexer
  • Binary Address Decoding
  • Low Power Consumption
  • Wide Voltage Operating Range (3V to 18V)
  • Low Crosstalk Between Switches
  • Low "On" Resistance
  • High Degree of Reliability and Durability
  • Wide Operating Temperature Range
  • Compact 24-Pin Small-Outline Package

In summary, the CD4067BNSRG4 from Texas Instruments is a highly functional and reliable component for designers looking to handle multiple analog signals with a single device, ensuring efficient design and operation in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess