EN
  • EN
  • DE

MAX1543ETP+T

Part No MAX1543ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC-DC CONV TFT-LCD 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, TFT LCD
Voltage - Input 2.6 V to 5.5 V
Number of Outputs 2
Output Voltage 2.6 V to 13 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 106596-MAX1543ETP+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1543ETP+T CAD Model

Description

Maxim Integrated MAX1543ETP+T - High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The Maxim Integrated MAX1543ETP+T is a sophisticated, high-performance power-supply controller specifically designed to cater to the demanding power requirements of modern notebook computers. This quad-output controller is part of the Maxim Integrated family of power management ICs, renowned for their reliability and efficiency.

At the heart of the MAX1543ETP+T's capabilities is its ability to provide four regulated outputs with high efficiency, which is crucial for extending battery life in portable applications. The device integrates a synchronous buck controller for the CPU core, a synchronous buck controller for the Northbridge FET, a 1.5A buck regulator, and a linear regulator providing well-regulated power sources for various subsystems within the notebook.

The MAX1543ETP+T features a Quick-PWM™ mode with 5-bit VID control that allows for fast transient response, essential for maintaining stable voltages during sudden changes in load, such as when a laptop switches between low-power and high-performance modes. This is particularly useful for maintaining the performance and stability of the CPU and memory subsystems.

Moreover, the device boasts excellent power efficiency due to its ability to operate at 100% duty cycle for the lowest dropout performance, ensuring that the power supply can continue to operate effectively even when the battery voltage drops significantly.

For added versatility, the MAX1543ETP+T includes a power-good output, overvoltage protection, and a thermal-overload protection feature, which safeguards the device and the system it powers from damage due to excessive heat or power conditions. This makes the MAX1543ETP+T an ideal choice for designers looking for a robust power solution that can ensure the safety and longevity of their notebook designs.

The device is available in a space-saving, 28-pin thin QFN package, which is suitable for the compact layouts found in notebook computers. Its small footprint and low-profile design make it an excellent choice for portable applications where space is at a premium.

In summary, the Maxim Integrated MAX1543ETP+T is a highly integrated and efficient solution for powering the critical components of notebook computers, combining performance, flexibility, and protection to meet the needs of the latest portable computing devices.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess