EN
  • EN
  • DE

MAX15569GTG+

Part No MAX15569GTG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 1400kHz 24-Pin TQFN EP / IC REG CTRLR BUCK I2C 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.75 V ~ 5.25 V
Frequency - Switching 600kHz ~ 1.4MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Enable, On Time Control
Operating Temperature Range -40°C ~ 105°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 785412-MAX15569GTG+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX15569
Introduction Date March 18, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian MAX15569GTG+ CAD Model

Description

The MAX15569GTG+ is a highly integrated power management IC (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile component is engineered to provide a comprehensive power solution for complex electronic systems, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and industrial controls.

Key Features

  • Multiple Output Channels: The MAX15569GTG+ includes several high-efficiency, step-down converters and LDOs (Low Dropout Regulators) to deliver multiple output voltages, catering to the diverse power requirements of modern electronic circuits.
  • High Efficiency: Designed for optimal power conversion efficiency, this PMIC helps to minimize power loss and heat generation, thus enhancing the overall performance and reliability of the end product.
  • Programmable Voltage Settings: The output voltages can be programmed via an I2C-compatible serial interface, offering flexibility and precision in meeting specific design requirements.
  • Integrated Power Sequencing: The device features built-in power sequencing, simplifying system design by ensuring that voltage rails are enabled in the correct order during startup and shutdown.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Multiple Output Voltages: Configurable via I2C
  • Package Type: 24-TQFN-EP (4mm x 4mm)
  • Thermal Overload Protection
  • Under-Voltage Lockout (UVLO)

Applications

The MAX15569GTG+ is a versatile solution that can be employed in various applications that demand efficient power management. Its ability to provide multiple regulated voltages with high efficiency makes it particularly well-suited for portable electronics, such as laptops and tablets, as well as more demanding industrial and networking applications that require reliable power management under varying conditions.

Conclusion

With its combination of multiple power outputs, high efficiency, programmable voltage settings, and integrated power sequencing, the MAX15569GTG+ from Maxim Integrated stands out as a comprehensive power management solution. Its robust feature set and compact form factor make it an excellent choice for designers looking to optimize the power efficiency and performance of their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9861 $99.9722
3+ $41.0141 $123.0423
5+ $39.7320 $198.6600
7+ $38.4511 $269.1577
8+ $37.1691 $297.3528
11+ $33.3241 $366.5651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess