EN
  • EN
  • DE

DMN3190LDW-7

Part No DMN3190LDW-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 30V 1A 6-Pin SOT-363 T/R / MOSFET 2N-CH 30V 1A SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 1A
Maximum Rds On at Id,Vgs 190 mOhm @ 1.3A, 10V
Gate-Source Threshold Voltage 2.8V @ 250μA
Max Gate Charge 2nC @ 10V
Max Input Capacitance 87pF @ 20V
Maximum Power Dissipation 320mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1033764-DMN3190LDW-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DMN3190LDW-7 CAD Model

Description

DMN3190LDW-7 Dual N-Channel MOSFET by Diodes Incorporated

The DMN3190LDW-7 is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This efficient power management component is engineered to minimize on-state resistance (RDS(on)) and to provide superior switching performance, making it an ideal choice for a wide range of power applications.

Encased in a compact SOT-363 package, the DMN3190LDW-7 boasts an ultra-small footprint, which is perfect for space-constrained applications. Its dual MOSFET configuration enables the design of more compact circuit layouts, providing designers with greater flexibility and simplifying the overall design process.

The device features a drain-source voltage (VDSS) of 30V, which ensures it can handle moderate voltage applications with ease. Additionally, the DMN3190LDW-7 can support a continuous drain current (ID) of up to 4.2A at 25°C, demonstrating its capability to drive high currents without overheating. This makes it suitable for high-efficiency power management in portable and battery-powered devices, as well as for load switching in consumer electronics, telecommunications, and industrial systems.

One of the key advantages of the DMN3190LDW-7 is its low threshold voltage, which allows for operation at lower gate voltages, thus reducing power consumption during operation. This feature is particularly beneficial in applications where power efficiency is paramount. The device also includes fast switching speeds, contributing to reduced switching losses and improved overall performance.

The MOSFET's body diode exhibits a low forward voltage, which is an important characteristic for applications involving freewheeling or flyback diodes. Moreover, the DMN3190LDW-7 is RoHS compliant, which means it meets the requirements for hazardous substance restrictions, making it an environmentally friendly choice for electronic designs.

In summary, the DMN3190LDW-7 from Diodes Incorporated is a versatile and efficient solution for a variety of power management tasks. Its low on-resistance, high current capability, and fast switching speeds, combined with a small package size, make it a valuable component for designers looking to optimize their power circuitry.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1029 $50.4210
1,185+ $0.0844 $100.0140
1,835+ $0.0818 $150.1030
2,530+ $0.0792 $200.3760
3,270+ $0.0765 $250.1550
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess