EN
  • EN
  • DE

MAX1556ETB

Part No MAX1556ETB
Manufacturer Maxim Integrated
Description 16μA IQ, 1.2A PWM Step-Down DC-DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212237-MAX1556ETB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1556ETB CAD Model

Description

Maxim Integrated Product Overview: MAX1556ETB

The MAX1556ETB from Maxim Integrated is a highly-efficient, compact power-management integrated circuit (IC) designed to cater to the demanding needs of portable electronic devices. This versatile chip offers a dual-input, USB/AC adapter, linear battery charger that is capable of operating with either a USB source or an AC adapter, making it an ideal solution for charging a wide range of lithium-ion (Li+) batteries.

Key Features

  • Automatic Power Source Selection: The MAX1556ETB seamlessly switches between USB and AC adapter power sources without interruption to the charging process, ensuring consistent battery charging.
  • High Charging Current: This IC is capable of providing up to 4A of charging current when using an AC adapter, ensuring quick and efficient charging of the battery.
  • Thermal Regulation: To protect the IC and the battery, the MAX1556ETB includes a thermal regulation feature that reduces charge current during high-temperature conditions.
  • Charge Status Indicators: The device includes outputs that can drive LEDs to indicate charging status and end-of-charge (EOC) conditions, providing clear visual feedback to the user.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Electronics

The MAX1556ETB comes in a space-saving, 10-pin TDFN (3mm x 3mm) package, making it an excellent choice for space-constrained applications. Its high integration level includes internal MOSFETs and current-sense circuitry, which minimizes external component count and simplifies the design process. Additionally, it operates over a wide input voltage range and includes under-voltage lockout, over-voltage protection, and charge timer for enhanced safety and reliability.

With its advanced features and compact form factor, the MAX1556ETB from Maxim Integrated stands out as a sophisticated power management solution for designers looking to optimize the performance and extend the battery life of their portable electronic products.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess