EN
  • EN
  • DE

MAX1558HETB+T

Part No MAX1558HETB+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 10TDFN / USB Interface 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications USB
Interface USB
Voltage - Supply 2.75V ~ 5.5V
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Mounting Type Surface Mount
Base Product Number MAX1558
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208449-MAX1558HETB+T
Ultra Librarian 3D Model Ultra Librarian MAX1558HETB+T CAD Model

Description

The MAX1558HETB+T from Maxim Integrated is a highly efficient, compact, and versatile integrated circuit designed specifically for charging single-cell lithium-ion (Li+) batteries. Its advanced features and robust design make it an ideal choice for portable electronic devices such as smartphones, digital cameras, and MP3 players.

Key Features

  • High Charging Efficiency: The MAX1558HETB+T offers a high charging efficiency, which helps in reducing the heat generated during the charging process and extends the battery life of your device.
  • Thermal Regulation: This IC includes a thermal regulation feature that protects the battery by preventing overheating, ensuring a safe charging experience.
  • Charge Current Regulation: It can regulate the charge current up to 1A, allowing for fast charging of the battery while maintaining precise control over the charging process.
  • Low Dropout Voltage: The low dropout voltage capability enables the charger to operate effectively even with low input voltages, making it suitable for use in scenarios where power supply is limited.
  • Automatic Power-OK (POK) Output: The MAX1558HETB+T provides an automatic POK output that indicates when the input power is sufficient for charging, adding an extra layer of safety for the device.

Product Specifications

  • Input Voltage Range: 4.25V to 5.5V
  • Programmable Charge Current: Up to 1A
  • Thermal Regulation Temperature: 125°C
  • Package: 10-Pin TDFN (3mm x 3mm)
  • Operating Temperature Range: -40°C to +85°C

With its small form factor and integrated power management capabilities, the MAX1558HETB+T streamlines the design of battery charging circuits, reducing the need for additional components and saving valuable board space. Whether you're developing wearables, handheld gaming devices, or any other portable electronic, the MAX1558HETB+T brings reliability and efficiency to your battery charging solutions.

Note: For detailed technical specifications, application circuits, and safety information, please refer to the MAX1558HETB+T datasheet provided by Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7360 $51.9840
45+ $2.2449 $101.0205
69+ $2.1748 $150.0612
96+ $2.1046 $202.0416
123+ $2.0345 $250.2435
165+ $1.8240 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess