EN
  • EN
  • DE

LT3663EMS8E-3.3#PBF

Part No LT3663EMS8E-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 8MSOP / Conv DC-DC 7.5V to 36V Step Down Single-Out 3.3V 1.2A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Current 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 781182-LT3663EMS8E-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3663
Introduction Date July 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3663EMS8E-3.3#PBF CAD Model

Description

The LT3663EMS8E-3.3#PBF is a high-performance step-down regulator from Linear Technology that delivers a fixed output voltage of 3.3V. It is capable of providing up to 400mA of continuous output current with a wide input voltage range from 7.5V to 40V, making it suitable for automotive and industrial applications where input voltages can vary significantly.

This efficient DC-DC converter features a low quiescent current and integrates a 0.75A switch, allowing it to maintain high efficiency even at low output currents. The LT3663EMS8E-3.3#PBF employs a unique Burst Mode operation that offers ultra-low quiescent current, making it ideal for battery-powered systems where extending battery life is crucial.

The device is designed to be robust and reliable, with features such as a programmable frequency from 300kHz to 2.2MHz, which allows the use of small, low-cost inductors and capacitors. Moreover, the LT3663EMS8E-3.3#PBF provides additional protection features, including thermal shutdown, current limiting, and reverse battery protection, ensuring the safety and longevity of the end application.

It is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number LT3663EMS8E-3.3#PBF also indicates the device's RoHS compliance and lead-free finish, adhering to environmental standards.

Key applications for this step-down regulator include automotive power systems, industrial supplies, and battery-powered equipment. Its excellent power efficiency, small footprint, and wide input voltage range make it a versatile choice for designers looking for a reliable power solution.

Overall, the LT3663EMS8E-3.3#PBF from Linear Technology represents a blend of performance, efficiency, and reliability, engineered to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5889 $51.7780
48+ $2.1242 $101.9616
73+ $2.0578 $150.2194
101+ $1.9914 $201.1314
130+ $1.9251 $250.2630
174+ $1.7259 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess