EN
  • EN
  • DE

MAX1559ETE-T

Part No MAX1559ETE-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208452-MAX1559ETE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1559ETE-T CAD Model

Description

Product Overview: MAX1559ETE-T from Maxim Integrated

The MAX1559ETE-T is a highly integrated power-management IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile component is specifically engineered to meet the demanding power requirements of portable electronic devices, such as smartphones, tablets, and other handheld gadgets.

With its compact 16-pin TQFN package measuring only 5mm x 5mm, the MAX1559ETE-T delivers a space-saving solution, making it ideal for applications where board space is at a premium. The device operates over a wide input voltage range of 2.6V to 5.5V, allowing it to support a variety of power sources, from single-cell lithium-ion (Li+) batteries to USB connections.

The MAX1559ETE-T features dual step-down DC-DC converters with independent enable and soft-start functions, which help to minimize inrush current and ensure a controlled startup. The converters are capable of delivering up to 600mA and 1200mA of continuous output current, respectively, which can be further optimized for efficiency or size by selecting the appropriate external components.

Additionally, this power-management IC includes a linear battery charger that supports programmable charging currents up to 1A, making it a comprehensive solution for battery-powered devices. The charger's autonomous operation simplifies design and reduces external component count.

Safety features are a critical aspect of the MAX1559ETE-T, which includes thermal overload protection, short-circuit protection, and under-voltage lockout, ensuring reliable operation under a variety of conditions. The device also boasts high-frequency operation at 2MHz, which allows the use of small, low-profile inductors and capacitors, further saving space and cost.

The MAX1559ETE-T is a testament to Maxim Integrated's commitment to providing advanced power solutions that enhance the performance and extend the battery life of portable electronics. Its combination of high integration, compact form factor, and advanced features make it an excellent choice for designers looking to create efficient, space-conscious power systems.

You May Also Be Interested in

Mitsubishi
NTSC/QUASI PAL TRANSCODER
Lowest to $1.6320
Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
Lowest to $0.6722
Renesas Electronics America
Lowest to $0.8507
Renesas Electronics America
Lowest to $2.4359
Mitsubishi
Need more? Email Us
Renesas Electronics America
Lowest to $0.4043
Mitsubishi
Need more? Email Us
Mitsubishi
Lowest to $0.4043

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess