EN
  • EN
  • DE

MAX1562HESA+T

Part No MAX1562HESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SWITCH 8SOIC / Current Switch Regulator High/Low-Side 4A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Current Switch
Sensing Method High/Low-Side
Current - Output 4A
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX1562
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482181-MAX1562HESA+T
Ultra Librarian 3D Model Ultra Librarian MAX1562HESA+T CAD Model

Description

Maxim Integrated MAX1562HESA+T USB Power-Supply Controller

The MAX1562HESA+T from Maxim Integrated is a high-efficiency USB power-supply controller designed to power USB devices. This compact and robust integrated circuit is specifically engineered to facilitate the construction of USB-powered gadgets and accessories, ensuring they meet the USB power specifications. The MAX1562HESA+T is a versatile component that can be used in a wide range of applications, from portable electronics to desktop peripherals.

One of the key features of the MAX1562HESA+T is its ability to provide a regulated output voltage of 5V, which is the standard for USB-powered devices. This ensures compatibility with the USB specification and provides a stable power supply for connected devices. The component can deliver up to 2A of continuous current, making it suitable for high-power USB devices such as external hard drives, printers, and high-brightness LED lights.

The MAX1562HESA+T incorporates advanced safety features to protect both the power source and the connected device. These include thermal overload protection, which prevents the controller from overheating, and current-limiting to safeguard against overcurrent conditions. Additionally, it has built-in battery-charging capabilities, making it an ideal choice for portable devices that require recharging via a USB port.

Designed with efficiency in mind, the MAX1562HESA+T operates at a high switching frequency, which allows for smaller external components, reducing the overall footprint and cost of the power supply design. Its compact TSSOP (Thin Shrink Small Outline Package) ensures that it takes up minimal space on a printed circuit board, making it an excellent choice for space-constrained applications.

For designers and engineers looking to create USB-powered devices that require a reliable and efficient power supply, the MAX1562HESA+T offers a perfect solution. Its combination of power delivery, protection features, and compact size makes it a versatile and essential component in the development of modern USB-powered electronics.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7558 $57.8718
52+ $2.2615 $117.5980
80+ $2.1910 $175.2800
109+ $2.1194 $231.0146
141+ $2.0490 $288.9090
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess