EN
  • EN
  • DE

AD2702LD

Part No AD2702LD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description +10 Volt Precision Reference Series | IC VREF SERIES +-10V 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage ±10V
Output Current 10mA
Tolerance ±0.03%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 50μmA
Parts Input Voltage (V) 13V ~ 18V
Supply Current 17mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD2702
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135780-AD2702LD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2702LD CAD Model

Description

The AD2702LD from Analog Devices Inc. is a state-of-the-art precision voltage reference module designed to provide a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog conversions, as well as other applications requiring a stable voltage source.

Key Features:

  • High Accuracy: The AD2702LD offers exceptional accuracy levels, ensuring reliable and consistent performance for critical applications.
  • Low Temperature Coefficient: With its impressive low temperature coefficient, the AD2702LD maintains stable output even under varying temperature conditions.
  • Stable Long-Term Drift: The long-term voltage output drift is minimized, making it suitable for applications that require a stable reference over time.
  • Wide Operating Range: This device can operate over a broad range of temperatures, making it versatile for different environments and applications.

Applications:

  • High Precision Data Conversion
  • Industrial Automation
  • Medical Equipment
  • Professional Measuring Instruments
  • Laboratory Equipment

Technical Specifications:

Parameter Value
Output Voltage 10 V
Initial Accuracy ±0.05%
Temperature Coefficient 10 ppm/°C
Input Voltage Range 12.5 V to 20 V
Load Regulation 5 mV for 0 to 10 mA change

The AD2702LD is not only a testament to Analog Devices Inc.'s commitment to quality and precision but also an essential component for any application where a precision voltage reference is critical to the integrity of the output.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess