EN
  • EN
  • DE

MAX1563ETC+T

Part No MAX1563ETC+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CURR-LIM SW SNGL PROG 12-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Supply Voltage - Operating 4 V to 5.5 V
Case / Package 12-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 112562-MAX1563ETC+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1563ETC+T CAD Model

Description

Product Overview: MAX1563ETC+T by Maxim Integrated

The MAX1563ETC+T is a highly integrated, high-efficiency power-management IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, multifunctional device is tailored to deliver a cost-effective solution for powering portable electronics, particularly those that require multiple output voltages from a single input source.

Key Features

  • High Efficiency: The MAX1563ETC+T is engineered to maximize power efficiency, which is crucial for battery-operated devices, helping to extend battery life and reduce heat generation.
  • Multiple Outputs: It provides multiple regulated voltages, enabling it to power various sections of an electronic device, such as microprocessors, memory, and peripheral interfaces.
  • Integrated MOSFETs: This IC includes internal MOSFETs, which simplifies the circuit design and saves board space.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to customize the power supply according to specific requirements.
  • Thermal Protection: It features built-in thermal protection to safeguard the device against overheating, ensuring reliable operation under varying conditions.

Applications

The versatility of the MAX1563ETC+T makes it suitable for a broad range of applications, including:

  • Portable Computers and PDAs
  • Mobile Phones and Smart Devices
  • Digital Cameras and Portable Media Players
  • Handheld Instruments

Technical Specifications

The MAX1563ETC+T operates over a wide input voltage range and has a compact 12-pin TQFN package. It features a high switching frequency, which allows for the use of small, low-cost external components. The device also includes a power-on reset function, soft-start capability, and overvoltage protection, making it a robust solution for demanding applications.

Conclusion

The MAX1563ETC+T from Maxim Integrated is an ideal choice for designers looking for a power-efficient, multi-output, and highly integrated power-management solution. Its combination of features and compact form factor make it an excellent choice for space-constrained portable electronic devices.

You May Also Be Interested in

Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess