EN
  • EN
  • DE

MAX1565ETJ-T

Part No MAX1565ETJ-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 5CH 32TQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 5
Output Voltage 3.3V, 1.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 073327-MAX1565ETJ-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1565ETJ-T CAD Model

Description

Maxim Integrated MAX1565ETJ-T: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1565ETJ-T from Maxim Integrated is a robust, high-efficiency, quad-output power-supply controller specifically designed to meet the demanding power requirements of modern notebook computers. This advanced controller integrates multiple features to provide a compact, efficient, and reliable power management solution.

Key Features:

  • Quad Outputs: The MAX1565ETJ-T is capable of controlling four main outputs, which are essential for powering the core CPU, graphics, memory, and system chipset in a notebook.
  • High Efficiency: With its high efficiency, the controller helps to extend battery life, which is critical for mobile computing devices.
  • Dynamic Voltage Management: The product supports dynamic voltage management for the CPU core, allowing the voltage to be adjusted according to the processing load to save power.
  • Power-Saving Modes: It includes various power-saving modes, such as skip mode operation at light loads, to further enhance battery life.
  • Multiple Protection Features: The MAX1565ETJ-T comes with a suite of protection features, including overvoltage, undervoltage, and thermal shutdown, to ensure the safe operation of the notebook under all conditions.

Applications:

The MAX1565ETJ-T is ideal for use in notebook computers but is also suitable for other portable devices that require efficient power management. Its versatility makes it an excellent choice for designers looking to optimize power consumption and prolong battery life in their devices.

Package and Availability:

The controller is available in a compact, 32-pin thin QFN package, which is suitable for space-constrained applications. The MAX1565ETJ-T is designed for easy implementation into system designs, ensuring a smooth integration process for engineers.

Conclusion:

Overall, the MAX1565ETJ-T power-supply controller is a prime example of Maxim Integrated's commitment to providing high-performance, integrated solutions for power management. With its combination of efficiency, flexibility, and protection features, it stands out as a top choice for powering the next generation of notebook computers and portable devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess