EN
  • EN
  • DE

MAX1566ETL+

Part No MAX1566ETL+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DGTL CAM PWR-SUP 6CH 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Controller/Converter, Digital Cameras
Voltage - Input 0.7 V to 5.5 V
Number of Outputs 7
Output Voltage 1.25 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 131219-MAX1566ETL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1566ETL+ CAD Model

Description

Maxim Integrated's MAX1566ETL+ High-Efficiency, Quad-Output, Main Power-Supply Controllers

The MAX1566ETL+ from Maxim Integrated is a state-of-the-art, high-efficiency power-supply controller designed to cater to the demanding needs of modern electronic devices. This advanced component is engineered to provide a robust and reliable power management solution, ensuring that your device operates smoothly and efficiently.

The MAX1566ETL+ is a versatile controller capable of delivering quad output voltages, making it an ideal choice for systems that require multiple regulated power rails. It is designed to work with a wide input voltage range, accommodating various battery chemistries and configurations, which makes it a flexible solution for a broad range of applications.

Key Features:

  • High Efficiency: The device employs a synchronous-rectified buck topology, which enhances efficiency and reduces heat dissipation, thereby extending battery life and improving system reliability.
  • Quad Outputs: It supports four output voltages, two of which are adjustable and can be set via external resistors, while the other two are fixed, providing versatility in power design.
  • Power-Saving Modes: The MAX1566ETL+ includes power-saving modes such as pulse-frequency modulation (PFM) for improved efficiency at light loads.
  • Comprehensive Protection: It features overvoltage, undervoltage, and thermal protection, safeguarding the system against a range of potential power-related issues.
  • Compact Design: The device comes in a compact TQFN-40 package, which is ideal for space-constrained applications.

The MAX1566ETL+ is designed with simplicity in mind, enabling easy integration into your system. It requires minimal external components, which not only saves board space but also reduces the overall cost of the power supply design. Whether you are developing portable devices, computing equipment, or any other application that demands a reliable and efficient power supply, the MAX1566ETL+ is an excellent choice to meet your needs.

With Maxim Integrated's reputation for quality and performance, the MAX1566ETL+ is a power management solution that you can trust to deliver consistent performance and extend the life of your product.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6754 $59.0262
8+ $16.1434 $129.1472
12+ $15.6399 $187.6788
16+ $15.1351 $242.1616
20+ $14.6304 $292.6080
27+ $13.1173 $354.1671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess