EN
  • EN
  • DE

MAX1574ETB+T

Part No MAX1574ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 3 Segment 2uA Supply Current 10-Pin TDFN EP T/R / IC LED DRIVER RGLTR DIM 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 3
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Channel Output Current 60mA
Frequency 1MHz
Dimming Multi-Step
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 021160-MAX1574ETB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1574
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1574ETB+T CAD Model

Description

The MAX1574ETB+T from Maxim Integrated is a compact, high-efficiency driver specifically designed to power white LEDs used in a variety of backlighting applications. This device is ideal for small portable devices such as mobile phones, PDAs, and handheld games, where power efficiency and extended battery life are critical.

With an input voltage range of 2.6V to 5.5V, the MAX1574ETB+T is versatile and can operate from a single lithium-ion cell or other standard power supplies. It uses a high-frequency, 1.2MHz (typical) step-up converter, allowing for the use of tiny, low-profile inductors and ceramic capacitors to minimize the overall footprint of the power supply design.

The device features an internal 34V switch FET that can drive up to 10 white LEDs in series, ensuring uniform brightness and eliminating the need for ballast resistors. This series connection of the LEDs provides identical LED currents resulting in uniform brightness and improved efficiency.

Efficiency is further enhanced by the MAX1574ETB+T's 1.2MHz fixed-frequency PWM operation, which reduces output voltage ripple and minimizes the size of external components. The device also includes a dimming control input that accepts either a digital PWM signal or an analog voltage, allowing for precise brightness control.

For safety, the MAX1574ETB+T incorporates built-in overvoltage protection to prevent high voltage from damaging the LEDs in the event of an open circuit. Additionally, it features thermal shutdown and current-limit protections to safeguard the device and the LEDs under extreme operating conditions.

The MAX1574ETB+T is available in a 10-pin TDFN (3mm x 3mm) package, making it an excellent choice for space-constrained applications. Its low external component count and small package size enable designers to create ultra-compact, efficient lighting solutions.

Overall, the MAX1574ETB+T by Maxim Integrated is a robust, efficient, and compact solution for driving high-brightness LEDs in portable devices, offering designers both performance and flexibility in their lighting applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.1880
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9783 $58.6980
145+ $0.8027 $116.3915
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,460 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess