EN
  • EN
  • DE
  • IT

MAX1576ETG+

Part No MAX1576ETG+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver 8 Segment 6000uA Supply Current 24-Pin TQFN EP / IC LED DRIVER RGLTR DIM 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5V
Channel Output Current 30mA, 100mA (Flash)
Frequency 1MHz
Dimming Multi-Step
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 112597-MAX1576ETG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1576
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Hong Kong, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1576ETG+ CAD Model

Description

Maxim Integrated MAX1576ETG+ Overview

The MAX1576ETG+ is a high-efficiency, compact, integrated power-supply solution from Maxim Integrated, designed to meet the rigorous power requirements of portable and handheld devices. This advanced power management IC incorporates a step-up converter, two linear regulators, and a supervisory circuit, all within a space-saving 24-pin thin QFN package.

Key Features

  • High-Efficiency Step-Up Converter: The device features a synchronous, fixed-frequency, pulse-width-modulation (PWM) step-up converter that delivers a high efficiency of up to 96%. It is capable of driving a string of up to 10 white LEDs for backlighting or providing a high voltage for OLED displays.
  • Dual Linear Regulators: Two high-performance LDO linear regulators provide well-regulated outputs for noise-sensitive circuitry, such as RF or audio components. The regulators offer low dropout and low noise characteristics, ensuring stable and clean power delivery.
  • Flexible Power Sequencing: The MAX1576ETG+ is equipped with a supervisory circuit that allows for programmable power sequencing, enabling designers to tailor the power-up and power-down order of the integrated circuits and peripherals to meet specific system requirements.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing system reliability.
  • Compact Form Factor: The 24-pin thin QFN package is optimized for space-constrained applications, making it an ideal choice for portable devices where board space is at a premium.

Applications

The MAX1576ETG+ is versatile and can be used in a variety of applications, including:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Handheld GPS Units
  • Digital Cameras
  • Other Portable Devices Requiring Efficient Power Management

With its combination of high efficiency, compact design, and integrated features, the MAX1576ETG+ from Maxim Integrated is a comprehensive power solution that addresses the needs of modern portable electronics, helping designers to achieve longer battery life, improved performance, and reduced component count in their products.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER RGLTR 30MA 14TSSOP
Lowest to $14.5600
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363
ON Semiconductor
IC LED DRVR RGLTR DIM 50MA 5TSOP
Lowest to $0.5255
NXP / Nexperia
IC LED DRVR LINEAR I2C 25MA 8SO / LED Driver IC 4 Output Linear I²C, SMBus Dimming 25mA 8-SO
Lowest to $4.3879
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.2275 $67.7775
49+ $2.6492 $129.8108
76+ $2.5665 $195.0540
105+ $2.4837 $260.7885
135+ $2.4009 $324.1215
181+ $2.1525 $389.6025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess