EN
  • EN
  • DE

MAX1579ETG+T

Part No MAX1579ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PS BIAS/WHITE LED TFT 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications LCD Display
Operating Supply Current 3mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 701654-MAX1579ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1579
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Hong Kong, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX1579ETG+T CAD Model

Description

Maxim Integrated MAX1579ETG+T High-Efficiency, Dual-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1579ETG+T from Maxim Integrated is a sophisticated, dual-output, main power-supply controller designed to meet the rigorous demands of notebook computer power supplies. This high-efficiency integrated circuit is specifically tailored to provide stable and reliable power management solutions, ensuring optimal performance for portable computing devices.

At the heart of the MAX1579ETG+T lies its ability to control two outputs: a synchronous buck controller for the CPU core (V_CORE) and a linear regulator controller for the graphics chipset core (V_GFX). This dual functionality makes it a versatile component for managing the power requirements of both critical system components. The synchronous buck controller is designed for high efficiency, capable of handling fast transient responses, which is essential for maintaining the CPU's stability under varying load conditions.

One of the key features of the MAX1579ETG+T is its ability to operate at high switching frequencies, up to 2MHz, allowing for the use of smaller external components. This results in a more compact power supply design, saving valuable space on the notebook's motherboard. Additionally, the device is equipped with an internal 5-bit digital-to-analog converter (DAC) that provides a precise output voltage for the CPU core, which can be adjusted to meet the needs of different processor generations.

The MAX1579ETG+T provides comprehensive protection features, including overvoltage protection, undervoltage protection, and thermal shutdown, to safeguard the notebook's components from potential damage due to abnormal operating conditions. Moreover, it supports soft-start functionality to minimize inrush current during startup, further enhancing the system's stability.

Encased in a thin QFN package, the MAX1579ETG+T is designed for efficient thermal management and reduced footprint on the PCB. With its robust design and advanced features, the MAX1579ETG+T is an ideal choice for designers seeking a reliable and efficient power supply controller for next-generation notebook computers.

Overall, the MAX1579ETG+T by Maxim Integrated exemplifies cutting-edge power management technology, offering a compact, efficient, and secure solution for the ever-evolving demands of portable computing devices.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess