EN
  • EN
  • DE

MAX1586AETM+F

Part No MAX1586AETM+F
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311014-MAX1586AETM+F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1586AETM+F CAD Model

Description

The MAX1586AETM+F is a high-performance, dual-phase, step-down voltage regulator IC designed by Maxim Integrated. This component is engineered to provide efficient power management solutions for a variety of applications, particularly those requiring precise voltage control such as handheld computers, smartphones, PDAs, and other portable devices.

With its advanced technology, the MAX1586AETM+F offers an input voltage range of 2.6V to 5.5V, making it versatile for use with single-cell lithium-ion (Li+) batteries or three-cell NiMH/NiCd batteries. The device integrates two pulse-width modulation (PWM) controllers that operate 180 degrees out of phase, which reduces the required input capacitance and minimizes the input ripple current, leading to a more stable operation and less noise interference.

The output voltage of the MAX1586AETM+F is adjustable and can be set as low as 0.7V with a high accuracy rate, ensuring the IC can cater to the low-voltage requirements of modern microprocessors and chipsets. Its high switching frequency of up to 4MHz allows for the use of small, low-profile inductors and capacitors, which is critical for space-constrained applications.

This voltage regulator IC also features an impressive transient response, which is essential for maintaining voltage stability during sudden changes in load. Additionally, it incorporates a range of protective features such as overvoltage protection, thermal overload protection, and current limit to safeguard the device and the system it powers.

The MAX1586AETM+F is available in a compact, thermally efficient, 48-pin thin QFN package, which is suitable for space-constrained applications. Its high level of integration and small form factor make it an excellent choice for designers looking to reduce board space without compromising on performance.

Overall, the MAX1586AETM+F from Maxim Integrated is a robust, efficient, and versatile voltage regulator IC that meets the stringent requirements of today’s portable electronics, ensuring reliable and consistent power delivery for advanced digital devices.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8124 $59.0604
51+ $2.3077 $117.6927
78+ $2.2361 $174.4158
107+ $2.1633 $231.4731
139+ $2.0917 $290.7463
185+ $1.8757 $347.0045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess