EN
  • EN
  • DE

MAX1586CETM+

Part No MAX1586CETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT 48-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Handheld/Mobile Devices
Supply Voltage (V) 2.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Part Number Series MAX1586
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813209-MAX1586CETM+
Ultra Librarian 3D Model Ultra Librarian MAX1586CETM+ CAD Model

Description

The MAX1586CETM+ is a highly efficient, compact, dual-phase, step-down controller designed by Maxim Integrated to provide precise voltage regulation for advanced microprocessors. This device is specifically engineered to meet the stringent power requirements of high-performance portable devices such as laptops, PDAs, and mobile communication equipment.

Key Features

  • Voltage Regulation: The MAX1586CETM+ offers excellent voltage regulation with an output voltage accuracy of ±1% over temperature, load, and input voltage variations, ensuring reliable performance for sensitive microprocessor applications.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, minimizing the need for large, costly capacitors and inductors, which saves space and cost on the PCB.
  • Quick-PWM™ Control: The Quick-PWM™ control provides instant response to fast load current changes, maintaining a stable output voltage even under dynamic conditions.
  • Adjustable Output: The output voltage is adjustable from 0.7V to 5.5V, allowing for versatility across different microprocessor core voltages.
  • High Efficiency: With efficiencies up to 95%, the MAX1586CETM+ reduces power consumption and heat dissipation, extending battery life in portable applications.
  • Power-Saving Modes: It includes power-saving modes such as SKIP and Burst Mode® operation, which further improve efficiency under light-load conditions.
  • Thermal Protection: Integrated thermal-overload protection safeguards the device against excessive temperature conditions.
  • Compact Size: The MAX1586CETM+ comes in a small, thin QFN package, making it ideal for space-constrained applications.

Applications

Due to its high performance and versatility, the MAX1586CETM+ is suitable for a variety of applications, including:

  • Notebook Computers
  • PDAs and Handheld Computers
  • Smartphones and Mobile Phones
  • Portable Media Players
  • Graphics Cards
  • Networking and Telecom Equipment

Conclusion

In summary, the MAX1586CETM+ from Maxim Integrated is a powerful, flexible, and efficient solution for demanding power management tasks. Its precision, efficiency, and small form factor make it an excellent choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2197 $62.1970
23+ $5.1028 $117.3644
36+ $4.9434 $177.9624
49+ $4.7840 $234.4160
63+ $4.6246 $291.3498
84+ $4.1465 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess