EN
  • EN
  • DE
  • IT

MAX1589EZT180-T

Part No MAX1589EZT180-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description Low-Input-Voltage, 500mA LDO Regulator with RESETin SOT and TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829634-MAX1589EZT180-T
Ultra Librarian 3D Model Ultra Librarian MAX1589EZT180-T CAD Model

Description

Maxim Integrated MAX1589EZT180-T Voltage Regulator

The MAX1589EZT180-T is a high-performance, low-dropout linear voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically tailored to deliver a fixed output voltage of 1.8V, making it an ideal choice for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and precise power supply.

Encased in a compact, 6-pin SOT-23 package, the MAX1589EZT180-T is optimized for space-constrained applications, offering a space-saving solution without compromising on performance. Its small footprint makes it suitable for use in portable devices, such as smartphones, tablets, and handheld gaming consoles, as well as in industrial and telecommunications equipment.

The device boasts an impressive dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly important in battery-powered applications, where maximizing the battery life is crucial. The MAX1589EZT180-T is capable of delivering up to 500mA of continuous output current, which is sufficient for a wide range of electronic devices.

For enhanced performance, the MAX1589EZT180-T is equipped with several protective features. It includes thermal overload protection, which safeguards the device and the application from damage due to excessive heat. Additionally, short-circuit protection is built-in to prevent damage in the event of an output short, ensuring the regulator and the system it powers are secure.

The regulator's low-noise performance makes it an excellent choice for sensitive RF applications and other systems where noise can be a critical concern. Its design minimizes the output voltage ripple, providing a clean and stable voltage supply for noise-sensitive circuits.

Overall, the Maxim Integrated MAX1589EZT180-T voltage regulator is a reliable and efficient solution for a wide array of applications that require a fixed 1.8V output with low dropout, high current capability, and robust protection features. Its small size, coupled with its high performance, makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess