EN
  • EN
  • DE

MAX1595ETC50+T

Part No MAX1595ETC50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Bck Adj 0.6A Sync 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Lead Free Yes
Max Duty Cycle 50 %
Max Input Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 1.9512 W
Max Supply Voltage 5.5 V
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 240 µA
Number of Outputs 1
Number of Pins 12
Output Current 125 mA
Output Type Fixed
Output Voltage 5 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Synchronous Rectifier No
Topology Buck-Boost, Charge Pump
Width 4 mm
Win Source Part Number 1074958-MAX1595ETC50+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1595ETC50+T CAD Model

Description

Product Overview: MAX1595ETC50+T from Maxim Integrated

The MAX1595ETC50+T is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated, a renowned manufacturer of analog and mixed-signal engineering solutions. This versatile component is engineered to deliver a consistent and reliable power supply for battery-powered devices, portable electronics, and other low-voltage applications where space and power efficiency are critical.

Featuring a wide input voltage range from 2.7V to 5.5V, the MAX1595ETC50+T is ideal for applications powered by single-cell lithium-ion (Li+) batteries, as well as other standard power sources such as alkaline or nickel-metal hydride (NiMH) cells. It is capable of generating an adjustable output voltage up to 28V, which can be set using external resistors, allowing for a high degree of flexibility to meet the needs of various circuit designs.

The device boasts an impressive up to 87% efficiency, which is achieved through an integrated synchronous rectifier and a 1.2MHz fixed-frequency PWM control scheme. This high switching frequency not only enhances efficiency but also allows for the use of small, low-profile inductors and capacitors, thereby reducing the overall footprint of the power supply on the PCB.

In addition to its high efficiency, the MAX1595ETC50+T includes a number of features designed to protect both the converter and the load. These include soft-start to limit inrush current at startup, overvoltage protection, and thermal shutdown to prevent damage from overheating. The device also offers a low quiescent current, which is particularly beneficial for battery-powered applications where extending battery life is paramount.

The MAX1595ETC50+T comes in a 12-pin TQFN package, known for its small size and thermal efficiency. It is available in tape and reel format, denoted by the "+T" suffix, which facilitates automated assembly processes, making it suitable for high-volume production. With its robust feature set and compact design, the MAX1595ETC50+T is an excellent choice for designers looking to optimize power management in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2845 $59.1210
43+ $2.6950 $115.8850
67+ $2.6108 $174.9236
92+ $2.5266 $232.4472
119+ $2.4424 $290.6456
159+ $2.1896 $348.1464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,092 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess