EN
  • EN
  • DE

MAX1598EZK33-T

Part No MAX1598EZK33-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 200MA LDO REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.236V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 180 µA
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208516-MAX1598EZK33-T
Ultra Librarian 3D Model Ultra Librarian MAX1598EZK33-T CAD Model

Description

Maxim Integrated MAX1598EZK33-T Product Overview

The MAX1598EZK33-T from Maxim Integrated is a highly efficient, compact, and versatile voltage regulator designed to meet the power management needs of various electronic devices. This tiny, lead-free component is part of Maxim's extensive range of power conversion and management ICs, catering to a wide array of applications from portable devices to industrial equipment.

Key Features

  • Output Voltage: The MAX1598EZK33-T provides a fixed output voltage of 3.3V, making it suitable for many standard digital and analog circuits that require a stable power supply.
  • High Efficiency: This voltage regulator is designed for high-efficiency operation, which helps to reduce power loss and improve battery life in portable applications.
  • Low Dropout: The low dropout (LDO) feature allows the regulator to maintain its output voltage even when the input-to-output differential is very small, enhancing performance in low-voltage environments.
  • Package Type: It comes in a compact 5-Pin SOT-23 package, which is ideal for space-constrained designs.
  • Thermal Overload Protection: The MAX1598EZK33-T is equipped with thermal overload protection, safeguarding the device from damage due to excessive heat.
  • Overcurrent Protection: Built-in overcurrent protection ensures the device and the system are protected from current surges that could potentially cause harm.
  • Temperature Range: This component operates over an extended temperature range, making it suitable for industrial applications that may experience varying temperature conditions.

Applications

The MAX1598EZK33-T is ideal for a variety of applications where efficient power management is crucial. This includes but is not limited to:

  • Portable Electronic Devices
  • Wireless Communication Equipment
  • Battery-Powered Devices
  • Handheld Instruments
  • Microprocessor/ Microcontroller Power Supplies

Conclusion

Maxim Integrated's MAX1598EZK33-T is a reliable and efficient solution for designers looking to integrate a stable power supply into their systems. With its combination of low dropout, high efficiency, and compact form factor, this voltage regulator is an excellent choice for a multitude of applications that demand a high-quality power management solution.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7951 $58.6971
51+ $2.2938 $116.9838
78+ $2.2222 $173.3316
108+ $2.1506 $232.2648
139+ $2.0790 $288.9810
186+ $1.8630 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess