The MAX16004BTP+T from Maxim Integrated is a high-performance, low-voltage, quad, supervisory circuit designed to monitor multiple system supply voltages. This device is an essential component for systems that require precise voltage monitoring to ensure reliable operation. Its small, lead-free, 20-pin TQFN package makes it ideal for space-constrained applications.
Key Features
- Voltage Monitoring: The MAX16004BTP+T can monitor up to four system voltages simultaneously, making it versatile for a range of applications.
- Adjustable Thresholds: It features adjustable voltage thresholds, allowing designers to tailor the supervisory circuit to their specific needs.
- Low-Power Operation: With its low quiescent current, this device is suitable for battery-powered and energy-efficient systems.
- Manual Reset Input: It includes a manual reset input, providing an additional layer of system control.
- Power-On Reset: The integrated power-on reset function ensures that the system microcontroller starts up in a known state after power is applied.
- Watchdog Timer: The built-in watchdog timer helps to detect and recover from system malfunctions.
Applications
The MAX16004BTP+T is suitable for a wide range of applications, including:
- Networking equipment
- Servers
- Storage systems
- Telecommunications
- Industrial systems
- Medical devices
Technical Specifications
Parameter
Value
Package/Case
20-TQFN-EP
Operating Temperature
-40°C to +125°C
Supply Voltage
1.0V to 5.5V
Quiescent Current
Typically 20µA
With its robust feature set and Maxim Integrated's reputation for quality, the MAX16004BTP+T is a reliable choice for system designers seeking to enhance the safety and performance of their electronic systems.