EN
  • EN
  • DE

MAX1602EEE+T

Part No MAX1602EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Current Limit SW 1-IN 1-OUT 3V to 5.5V 4A 16-Pin QSOP T/R / IC CARDBUS SNGL & PCMCIA 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications PCMCIA/Cardbus Switch
Operating Supply Current 20μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 126686-MAX1602EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1602
Introduction Date September 01, 1996
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX1602EEE+T CAD Model

Description

The Maxim Integrated MAX1602EEE+T is a highly integrated solution designed to manage power supplies in portable and battery-backed electronic devices. This IC is part of Maxim's extensive range of power management solutions, and it is specifically tailored to ensure a stable and reliable operation of the system during switchover from main power to battery backup.

Key Features

  • Automatic Switchover: The MAX1602EEE+T seamlessly switches between main power and battery backup without interrupting the supply to the load, ensuring continuous operation of critical components.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes quiescent current, which is crucial for prolonging battery life in portable devices.
  • Wide Operating Voltage Range: With a broad operating voltage range, this device is versatile enough to accommodate a variety of battery chemistries and configurations.
  • Compact Package: Available in a 16-pin QSOP package, the MAX1602EEE+T saves valuable board space, making it ideal for space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability under varying environmental conditions.

Applications

The MAX1602EEE+T is suitable for a diverse array of applications where uninterrupted power is critical. These include:

  • Portable Devices
  • Handheld Instruments
  • Medical Monitoring Equipment
  • Industrial Controllers
  • Memory Backup Circuits

Product Advantages

Maxim Integrated's commitment to quality and innovation is evident in the MAX1602EEE+T. The device's integration of power management features reduces the need for additional components, thereby simplifying design and reducing overall system cost. The IC's robustness and reliability make it a preferred choice for designers looking to enhance the operational efficiency of their battery-powered applications.

Ordering Information

The MAX1602EEE+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production. For detailed specifications, technical documentation, and ordering information, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess