EN
  • EN
  • DE

MAX16046CETN+

Part No MAX16046CETN+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 12 CHANNEL 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type System Manager
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802955-MAX16046CETN+
Ultra Librarian 3D Model Ultra Librarian MAX16046CETN+ CAD Model

Description

Maxim Integrated's MAX16046CETN+ System Manager

The MAX16046CETN+ from Maxim Integrated is a sophisticated system manager designed to enhance the reliability and functionality of complex electronic systems. This advanced component integrates a variety of features that provide comprehensive monitoring and control capabilities, making it an ideal choice for applications requiring high levels of system integrity and management.

Key Features

  • Flexible Configuration: The MAX16046CETN+ offers a highly configurable setup, allowing designers to tailor the system manager to specific application requirements. It supports EEPROM memory for storing configuration settings, which can be easily programmed via an I2C-compatible interface.
  • Voltage Monitoring: With the ability to monitor up to 12 voltage rails, this device ensures that all system voltages remain within specified thresholds, providing critical protection for sensitive components.
  • Adjustable Sequencing: Users can program the sequence in which the voltage rails are powered up and down, allowing for safe and controlled system start-up and shutdown processes.
  • Temperature Monitoring: The onboard temperature sensor keeps track of system temperature, helping to prevent overheating and potential damage to the system.
  • Fault Management: The MAX16046CETN+ includes comprehensive fault management capabilities, with the ability to respond to overvoltage, undervoltage, and overtemperature conditions by asserting a fault signal or by using the built-in margining functions.

Applications

Suitable for a wide range of applications, the MAX16046CETN+ is particularly effective in:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial control systems
  • Networking infrastructure
  • Medical devices

Technical Specifications

The MAX16046CETN+ operates over a wide temperature range and is available in a compact 56-pin TQFN package. It requires a minimal number of external components, which simplifies design and reduces overall system cost. The device is fully RoHS compliant, ensuring adherence to environmental standards and regulations.

With its robust feature set and configurability, the MAX16046CETN+ from Maxim Integrated stands out as a comprehensive solution for system management needs, providing engineers with a versatile tool to maintain system stability and performance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess