EN
  • EN
  • DE

MAX16046ECB+T

Part No MAX16046ECB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 12 CHANNEL 64TQFP / Supervisor Open Drain, Push-Pull 12 Channel 64-TQFP-EP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Mfr Maxim Integrated
Series -
Package Tape & Reel (TR)
Type System Manager
Number of Voltages Monitored 12
Voltage - Threshold Adjustable/Selectable
Output Open Drain, Push-Pull
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number MAX16046
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 750 pcs
Win Source Part Number 1382744-MAX16046ECB+T
Ultra Librarian 3D Model Ultra Librarian MAX16046ECB+T CAD Model

Description

The MAX16046ECB+T from Maxim Integrated is a sophisticated system management integrated circuit designed to provide comprehensive monitoring and control functionality for complex electronic systems. This device is particularly well-suited for applications that require multiple voltage rails and need to ensure that each rail is functioning within its specified parameters.

Key Features

  • Voltage Monitoring: The MAX16046ECB+T is capable of monitoring multiple voltage thresholds, ensuring that each power rail is operating within its safe range. This is crucial for preventing damage to sensitive electronic components that could be caused by overvoltage or undervoltage conditions.
  • Programmable Sequencing: With programmable power-up and power-down sequencing, the device allows for the orderly activation and deactivation of power rails. This feature helps in managing system power-up and shutdown processes, reducing the risk of damage due to sudden changes in power levels.
  • Non-Volatile Memory: The integrated EEPROM memory enables the storage of system configurations even when the power is turned off. This allows for quick restoration of settings upon system power-up, facilitating a more efficient start-up process.
  • Flexible I/O: The device includes GPIOs that can be configured for various functions, providing additional control options for peripheral components.
  • Communication Interface: Equipped with an I²C-compatible serial interface, the MAX16046ECB+T allows for easy integration into a system's communication bus, enabling remote configuration and monitoring of the device.

Applications

The MAX16046ECB+T is ideal for a wide range of applications, including but not limited to:

  • Servers and data centers
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment

Package and Quality

The device is offered in a compact, 64-pin TQFN package with an extended temperature range, making it suitable for deployment in environments with stringent space and temperature constraints. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, the MAX16046ECB+T is built to meet high-quality standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6657 $81.3314
4+ $33.3667 $133.4668
6+ $32.3240 $193.9440
8+ $31.2813 $250.2504
10+ $30.2386 $302.3860
13+ $27.1105 $352.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess