EN
  • EN
  • DE

DS9092L+

Part No DS9092L+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON PROBE PANEL MOUNT W/LED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Maxim Integrated
Package Bulk
Product Status Active
Accessory Type Probe Driver, Probe Receiver
For Use With/Related Products iButton®
Base Product Number DS9092
Standard Package 75 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 845674-DS9092L+
Ultra Librarian 3D Model Ultra Librarian DS9092L+ CAD Model

Description

The DS9092L+ from Maxim Integrated is a high-quality iButton probe designed for ease of use with the iButton family of microchip products. This robust probe facilitates the connection between iButtons and any host system that requires data transfer or authentication services. The DS9092L+ is a crucial component in applications ranging from access control and asset tracking to data logging and temperature monitoring.

Key Features

  • Durable Construction: The probe is built with a sturdy metal housing that ensures longevity and consistent performance even in harsh environments.
  • Easy to Use: With a simple touch-and-hold mechanism, the DS9092L+ provides a reliable interface for iButton communication without the need for precise alignment.
  • Versatile Mounting Options: It can be easily mounted on a panel or enclosure, making it suitable for a wide range of applications.
  • Compatibility: The probe is designed to be compatible with all iButton versions and can read from or write to any iButton quickly and efficiently.

Applications

The DS9092L+ is ideal for various applications, including:

  • Access control systems
  • Asset tracking solutions
  • Temperature and environmental data logging
  • Time and attendance systems
  • Electronic wallets and secure transactions

Technical Specifications

  • Dimensions: The probe's compact size allows for easy integration into existing systems.
  • Operating Temperature: The DS9092L+ is designed to operate within a wide temperature range, making it suitable for both indoor and outdoor applications.
  • Connectivity: It features a high-quality connector that ensures a secure and stable connection with iButton devices.

Whether you're developing a new system or upgrading an existing one, the Maxim Integrated DS9092L+ iButton probe offers a reliable and user-friendly solution for your iButton interfacing needs. Its robust design and compatibility with the entire iButton family make it an essential component for any application requiring secure and efficient data transfer.

You May Also Be Interested in

Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO WHITE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE 8' BLUE DOT TO RJ11
Need more? Email Us
Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess