EN
  • EN
  • DE

MAX16047ATN+T

Part No MAX16047ATN+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 12-/8-Channel EEPROM-Programmable System Managers with Nonvolatile Fault Registe
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 56
Number of Voltages Monitored 12
Packaging Tape & Reel (TR)
Reset Active Low
RoHS Compliant
Type System Manager
Win Source Part Number 1074965-MAX16047ATN+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16047ATN+T CAD Model

Description

Maxim Integrated MAX16047ATN+T EEPROM-Configurable System Manager

The MAX16047ATN+T from Maxim Integrated is a highly sophisticated system manager integrated circuit designed to enhance and simplify the management of multi-voltage systems. This compact device is part of Maxim's extensive range of power management solutions, offering a versatile blend of features that cater to a broad spectrum of applications, including servers, storage systems, and telecommunications equipment.

At the core of the MAX16047ATN+T's functionality is its EEPROM-configurable system management capability. This feature allows designers to program and store system parameters for voltage monitoring, sequencing, tracking, and margining. The flexibility provided by the EEPROM configuration enables the device to meet specific system requirements and adapt to various application needs without the necessity of hardware changes, thereby reducing design time and complexity.

The device is capable of monitoring up to twelve voltages simultaneously, ensuring that all system voltages remain within specified thresholds. This real-time monitoring is crucial for systems where stability and reliability are paramount. In the event of a voltage fault, the MAX16047ATN+T can assert a signal to notify the system controller, helping to prevent potential damage to sensitive electronic components.

Furthermore, the MAX16047ATN+T provides advanced sequencing capabilities. It can control the power-up and power-down order of system voltages, which is essential for managing dependencies between different power rails in complex systems. This sequencing ensures that components are powered in the correct order to avoid damage and ensure proper system boot-up.

Margining is another key feature of the MAX16047ATN+T. This allows for the adjustment of power supply voltages up or down from their nominal values, enabling system testing under various conditions. Such testing is critical for verifying system performance and stability across different operating conditions.

The device comes in a compact 56-pin thin QFN package, making it suitable for space-constrained applications. With its wide operating temperature range, the MAX16047ATN+T is designed to perform reliably in diverse environments. By incorporating this system manager into their designs, engineers can achieve a high level of integration, reduce the number of discrete components, and enhance overall system robustness.

For detailed technical specifications and application support, designers can refer to the datasheet and design resources provided by Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1785 $106.3570
3+ $43.6336 $130.9008
5+ $42.2707 $211.3535
6+ $40.9066 $245.4396
8+ $39.5437 $316.3496
10+ $35.4527 $354.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 722 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess