EN
  • EN
  • DE

MAX1607ETB

Part No MAX1607ETB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701728-MAX1607ETB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1607ETB CAD Model

Description

The MAX1607ETB from Maxim Integrated is a highly integrated battery charger IC designed to cater to the needs of modern portable electronic devices. This sophisticated chip is engineered to provide safe and efficient charging for single-cell lithium-ion (Li+) batteries, which are commonly used in smartphones, tablets, portable media players, and other handheld devices.

Key Features

  • High Integration: The MAX1607ETB integrates a power FET and current sensor, simplifying the design and reducing external component count.
  • Flexibility: With programmable charge current and voltage settings, it can accommodate various battery sizes and chemistries.
  • Thermal Regulation: This feature prevents the charger from overheating by automatically reducing charge current under high temperature conditions.
  • Charge Status Indicators: The IC includes outputs that can drive LEDs to indicate charging status and fault conditions.

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, making it suitable for use with various power sources.
  • Charge Safety: The MAX1607ETB comes with built-in safety features including overvoltage protection, thermal shutdown, and battery temperature monitoring.
  • Small Package: Available in a compact TDFN package, it is ideal for space-constrained applications.

Applications

The versatility of the MAX1607ETB makes it an excellent choice for a variety of applications where efficient charging and battery management are crucial. It is particularly well-suited for portable devices, but can also be used in smart wearables, Bluetooth accessories, and backup battery systems.

Conclusion

Maxim Integrated's MAX1607ETB is a comprehensive solution for battery charging requirements in modern electronic devices. With its high level of integration, flexibility in charging parameters, and robust safety features, it stands out as a reliable and efficient choice for designers and manufacturers looking to enhance the performance and safety of their battery-powered products.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess