EN
  • EN
  • DE

MAX1696EUB+

Part No MAX1696EUB+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701979-MAX1696EUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1696EUB+ CAD Model

Description

Maxim Integrated Product Overview: MAX1696EUB+

The MAX1696EUB+ is a highly efficient, compact, step-up DC-DC converter from Maxim Integrated, designed to deliver a fixed or adjustable output voltage from a single-cell battery source. Its small form factor and high efficiency make it an ideal choice for portable electronic devices where space is at a premium and battery life is critical.

Key Features

  • High Efficiency: The MAX1696EUB+ can achieve up to 96% efficiency, minimizing power loss and extending battery life for portable devices.
  • Voltage Options: This versatile converter supports both fixed and adjustable output voltage configurations, allowing designers to tailor the output to their specific needs.
  • Low Quiescent Current: With a quiescent current of only 20µA, the MAX1696EUB+ conserves power when the device is in standby mode, further prolonging battery life.
  • Small Package: Encased in a 10-pin µMAX package, the MAX1696EUB+ is designed for space-constrained applications.
  • Integrated Features: It includes an internal N-channel MOSFET switch, which reduces the number of external components required.

Applications

The MAX1696EUB+ is suitable for a broad range of applications, particularly where efficient power conversion is needed in a limited space. Common applications include:

  • Portable Media Players
  • Handheld Devices
  • Small LCD Displays
  • Wireless Mice and Keyboards
  • Personal Medical Devices

Technical Specifications

  • Input Voltage Range: 0.7V to 5.5V
  • Output Voltage Range (Adjustable Version): 2.5V to 5.5V
  • Fixed Output Voltage Options: 3.3V, 5V
  • Switching Frequency: 1.2MHz (typ)
  • Load Current: Up to 200mA (depending on input/output voltages)
  • Operating Temperature Range: -40°C to +85°C

The MAX1696EUB+ from Maxim Integrated is a reliable and efficient solution for power management in compact, battery-operated electronics, offering designers flexibility and performance in a tiny package.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess