The MAX1615EUK from Maxim Integrated is a high-efficiency, low-voltage, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This compact and efficient component is essential for applications requiring a fixed or adjustable output voltage from a lower voltage source.
Key Features
- Wide Input Voltage Range: The device operates from a 0.7V minimum input, making it ideal for single-cell or dual-cell battery-powered applications, including alkaline, NiCd, NiMH, and single-cell Li-Ion batteries.
- High Output Voltage: The MAX1615EUK can deliver a fixed or adjustable output voltage up to 28V, catering to a variety of power needs for small electronics.
- High Efficiency: With efficiencies up to 87%, this step-up converter ensures minimal power loss during voltage conversion, prolonging battery life in portable devices.
- Low Quiescent Current: The device features a low quiescent current of 110µA, which is critical for extending standby and operational battery life.
- SOT23 Packaging: Housed in a small SOT23 package, the MAX1615EUK is perfect for space-constrained applications.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature rises, ensuring reliable performance under varying conditions.
Applications
The MAX1615EUK is versatile and can be used in a range of applications, including:
- Portable Devices
- Cellular Phones
- Medical Devices
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Handheld Instruments
Technical Specifications
The technical specifications of the MAX1615EUK include:
- Input Voltage: 0.7V to VOUT
- Fixed Output Voltage: 3.3V, 5V (specified versions)
- Adjustable Output Voltage: Up to 28V
- Output Current: Up to 200mA (depending on input/output voltage differential)
- Switching Frequency: 100kHz (typical)
Overall, the MAX1615EUK from Maxim Integrated is a robust and efficient solution for boosting voltage in portable electronic devices, ensuring optimal performance while maintaining a compact form factor.