EN
  • EN
  • DE

MAX1626

Part No MAX1626
Manufacturer Maxim Integrated
Description 5V/3.3V or Adjustable, 100% Duty-Cycle, High-Efficiency, Step-Down DC-DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212293-MAX1626
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1626 CAD Model

Description

Maxim Integrated MAX1626 Step-Down DC-DC Controller

The MAX1626 from Maxim Integrated is a highly efficient, compact, and versatile step-down DC-DC controller specifically designed to provide a reliable power management solution for a wide range of applications. This advanced controller is ideal for converting higher DC voltages into lower regulated voltages with excellent power efficiency, making it a popular choice for portable devices, computer peripherals, and telecommunications equipment.

Featuring a wide input voltage range from 5V to 28V, the MAX1626 can accommodate various power supplies, including standard 12V and 24V systems. Its output voltage is adjustable from 1.25V to VIN minus 0.5V, which allows for a high degree of flexibility in designing power supply circuits tailored to specific needs. The controller operates at a fixed 300kHz switching frequency, which strikes an optimal balance between efficiency and component size, enabling the use of smaller, less expensive inductors and capacitors.

The MAX1626 incorporates an internal 2A switch, which simplifies the design and reduces the overall bill of materials. Additionally, it offers a variety of protection features, including overcurrent protection and thermal shutdown, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

Another key feature of the MAX1626 is its high efficiency, achieved through the use of Maxim's proprietary BiCMOS process. This ensures minimal power loss during operation and extends battery life in portable applications. The device also supports pulse-frequency modulation (PFM) for improved efficiency at light loads, further enhancing its performance in battery-powered devices.

For design flexibility, the MAX1626 includes a shutdown mode that reduces the supply current to a mere 15μA, thereby conserving power when the system is in standby or not in use. The controller also features a soft-start capability that minimizes inrush current during startup, providing a smooth ramp-up to the desired output voltage.

In summary, the Maxim Integrated MAX1626 step-down DC-DC controller is a robust and efficient solution for a variety of applications that require a reliable and adjustable power supply. Its combination of features and protections makes it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess