EN
  • EN
  • DE

MAX1586C

Part No MAX1586C
Manufacturer Maxim Integrated
Description High-Efficiency, Low-IQ PMICs with Dynamic Core for PDAs and Smart Phones
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212258-MAX1586C
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1586C CAD Model

Description

Product Overview: MAX1586C from Maxim Integrated

The MAX1586C, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a high-efficiency, compact power-supply solution designed for portable electronic devices. This advanced power management integrated circuit (PMIC) is specifically engineered to cater to the stringent power requirements of modern mobile applications, including smartphones, tablets, and other portable gadgets.

Key Features

  • High-Efficiency Step-Down Converters: The MAX1586C includes dual high-efficiency, step-down converters that are optimized to provide core and I/O voltages for CPUs and chipsets, ensuring efficient power conversion with minimal heat generation.
  • Dynamic Voltage Management: It supports dynamic voltage scaling, allowing processors to adjust core voltage on-the-fly according to performance demands, thereby reducing power consumption and extending battery life.
  • Low-Dropout Linear Regulator: An integrated low-dropout (LDO) linear regulator provides a well-regulated supply for additional system components.
  • Flexible Power Sequencing: The device features flexible power sequencing options, making it compatible with a variety of multi-core processors and chipsets that require sequenced power-up and power-down.
  • Compact Form Factor: The MAX1586C comes in a compact, space-saving package, ideal for the reduced real estate on densely packed PCBs in portable devices.

Performance and Power Saving

The MAX1586C stands out with its ability to deliver high performance while maintaining power-saving characteristics. Its quick response to load transients ensures stable operation during sudden changes in power demand. The device's high switching frequency allows the use of small, low-profile inductors and capacitors, reducing overall solution size and cost.

Applications

With its robust design and versatile features, the MAX1586C is suitable for a wide range of applications, including:

  • Portable and Handheld Devices
  • Smartphones and Tablets
  • Wireless and Networking Equipment
  • Portable Media Players
  • GPS Devices

In summary, the MAX1586C by Maxim Integrated is a sophisticated, high-efficiency PMIC solution that offers advanced features for power management, making it an ideal choice for designers looking to optimize the battery life and performance of their portable devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2197 $62.1970
23+ $5.1028 $117.3644
36+ $4.9434 $177.9624
49+ $4.7840 $234.4160
63+ $4.6246 $291.3498
84+ $4.1465 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess