Maxim Integrated MAX1626ESA-T Step-Down Controller
The MAX1626ESA-T from Maxim Integrated is a high-efficiency, step-down controller designed for portable and compact power supply applications. This versatile component is ideal for converting higher voltage levels to lower voltage levels with excellent power efficiency, making it a perfect choice for battery-operated devices where power conservation is critical.
Key Features
- Adjustable Output Voltage: The MAX1626ESA-T offers an adjustable output voltage feature, allowing designers to tailor the output to suit specific requirements of their application.
- High Efficiency: With its high-efficiency operation, this step-down controller is capable of maintaining a low power dissipation, which extends battery life in portable devices.
- Low-Dropout Operation: The device supports low-dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.
- Wide Input Voltage Range: It operates over a wide input voltage range, making it flexible for various applications and able to handle diverse power supply conditions.
- Compact Size: The MAX1626ESA-T comes in a small 8-pin SO package (ESA suffix), which is ideal for space-constrained applications.
- Thermal Protection: Integrated thermal protection safeguards the device against excessive temperature conditions, enhancing the reliability and longevity of the product.
Applications
The Maxim Integrated MAX1626ESA-T is suitable for a wide array of applications, including but not limited to:
- Notebook Computers
- PDAs and Handheld Devices
- Portable Media Players
- Battery-Powered Equipment
- DC-DC Converters
Technical Specifications
Some of the technical specifications of the MAX1626ESA-T include:
- Topology: Step-Down (Buck)
- Control Method: Voltage Mode PWM Control
- Package Type: 8-Pin SO
- Operating Temperature Range: -40°C to +85°C
Overall, the MAX1626ESA-T step-down controller is a reliable and efficient solution for modern electronic devices requiring stable and efficient voltage conversion. Its compact size, adjustable output, and protection features make it an excellent choice for designers looking to optimize their power management systems.