EN
  • EN
  • DE

MAX1631EAI

Part No MAX1631EAI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / Multi-Output, Low-Noise Power-Supply Controllers for Notebook Computers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.2V ~ 30V
Frequency - Switching 200kHz ~ 300kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Reset, Sequencing
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Part Number Series MAX1631
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810462-MAX1631EAI
Ultra Librarian 3D Model Ultra Librarian MAX1631EAI CAD Model

Description

Maxim Integrated's MAX1631EAI: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1631EAI from Maxim Integrated is a sophisticated power management IC designed to cater to the demanding needs of notebook computers and other portable electronics. This high-performance, multi-output controller is engineered to deliver efficient power conversion, thereby extending battery life and ensuring reliable operation of the device it powers.

Key Features

  • Multiple Outputs: The MAX1631EAI features four main outputs, making it a versatile solution for systems that require several regulated voltages.
  • High Efficiency: With its high-efficiency operation, this controller minimizes power loss, which is crucial for battery-powered devices.
  • Adjustable Outputs: The output voltages are adjustable, providing flexibility to meet the needs of various circuit designs and allowing for fine-tuning to achieve optimal system performance.
  • Power-Saving Modes: It incorporates power-saving modes that reduce power consumption during light-load conditions, contributing to longer battery life.
  • Comprehensive Protection: The device includes a full suite of protection features such as overvoltage, undervoltage, and thermal protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The MAX1631EAI is ideal for use in a wide range of applications where efficient power management is critical. Its primary application is in notebook computers, but it is also well-suited for portable instruments, docking stations, and other compact electronics requiring multiple regulated power rails.

Technical Specifications

  • Package: The device is offered in a 28-pin SSOP package, which is conducive to space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Control Features: The MAX1631EAI includes soft-start capability, power-good signaling, and digital control for precise power sequencing.

In summary, the MAX1631EAI by Maxim Integrated stands out as a comprehensive power management solution for modern portable electronics, offering efficiency, flexibility, and protection to ensure smooth and reliable device operation.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8848 $54.4240
12+ $8.9311 $107.1732
18+ $8.6520 $155.7360
24+ $8.3729 $200.9496
31+ $8.0938 $250.9078
42+ $7.2566 $304.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess