EN
  • EN
  • DE

MAX1635EAI+T

Part No MAX1635EAI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701760-MAX1635EAI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1635EAI+T CAD Model

Description

Maxim Integrated's MAX1635EAI+T: High-Efficiency, Step-Down DC-DC Controller

The MAX1635EAI+T by Maxim Integrated is a versatile, high-efficiency, step-down DC-DC controller specifically designed to deliver a precise voltage regulation for a wide range of applications. This advanced controller is ideal for portable computers, telecommunications equipment, and other battery-operated devices where extended battery life and efficient power management are critical.

This device operates over a wide input voltage range from 5V to 28V, making it suitable for a variety of power sources. The MAX1635EAI+T is capable of delivering output voltages as low as 1.25V, which allows for great flexibility in powering the latest low-voltage digital circuits. With a high switching frequency of up to 300kHz, the MAX1635EAI+T enables the use of small, low-cost external components, reducing the overall solution footprint and cost.

One of the key features of the MAX1635EAI+T is its high efficiency, which can reach up to 95%. This is achieved through its synchronous rectification and pulse-width modulation (PWM) control, which minimizes power losses during conversion. The device also includes a power-save mode that reduces quiescent current to only 110µA during light load conditions, further extending battery life.

The MAX1635EAI+T offers a range of built-in protection features to ensure reliable operation under various conditions. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout. Additionally, the controller provides a soft-start feature to minimize inrush current during startup, which helps prevent system voltage sag and reduces stress on the battery.

For design flexibility, the MAX1635EAI+T is available in a 28-pin SSOP package, which is suitable for space-constrained applications. The device also supports external synchronization, allowing multiple controllers to operate in phase, reducing noise and potential interference in sensitive electronic systems.

In summary, the MAX1635EAI+T from Maxim Integrated is a reliable and efficient solution for DC-DC conversion needs in a wide array of electronic devices. Its high efficiency, flexible voltage options, and comprehensive protection features make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0515 $64.4120
18+ $6.6066 $118.9188
28+ $6.3999 $179.1972
38+ $6.1931 $235.3378
49+ $5.9875 $293.3875
65+ $5.3673 $348.8745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess