EN
  • EN
  • DE

MAX3469EPA+T

Part No MAX3469EPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703291-MAX3469EPA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3469EPA+T CAD Model

Description

Product Overview: Maxim Integrated MAX3469EPA+T

The MAX3469EPA+T is a high-performance transceiver module from Maxim Integrated, designed to facilitate robust serial communication in industrial, automotive, and network applications. This device is part of the MAX3469 family, which is well-known for its reliability and efficiency in handling differential data transmission over twisted pair networks.

Key Features

  • High-Speed Operation: The transceiver supports data rates up to 10Mbps, making it suitable for applications requiring fast data transfer, such as fieldbus networks.
  • Half-Duplex Interface: It operates on a half-duplex communication protocol, allowing for bidirectional communication over a single pair of wires, which helps in reducing the cabling costs.
  • Robustness: With extended ESD protection, the MAX3469EPA+T is designed to withstand harsh electrical environments, making it ideal for industrial applications.
  • Integrated Features: It includes fail-safe circuitry that ensures a known state on the receiver output when the inputs are open, shorted, or idle, thereby enhancing the reliability of the system.
  • Low Power Consumption: The device operates with a 5V supply voltage and features a low-current shutdown mode, contributing to energy efficiency in the system design.
  • Extended Temperature Range: The transceiver is operational over a wide temperature range from -40°C to +85°C, suitable for outdoor and rugged environments.
  • Industry Standard Compliance: The MAX3469EPA+T adheres to the RS-485/RS-422 standards for serial communication, ensuring compatibility with a wide range of existing systems and devices.

Applications

The MAX3469EPA+T transceiver is versatile and can be used in various applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Automotive Networks
  • Telecommunications Equipment

With its robust design and integrated protection features, the MAX3469EPA+T from Maxim Integrated stands as a reliable solution for designers looking to implement efficient and secure serial communication in their systems. Its industry-standard footprint and ease of use make it a popular choice for a wide range of serial communication applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess