EN
  • EN
  • DE

MAX1637EEE+

Part No MAX1637EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.15 V to 5.5 V
Frequency - Switching 200kHz to 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 021179-MAX1637EEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1637EEE+ CAD Model

Description

The MAX1637EEE+ is a high-performance, step-down voltage regulator designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This advanced power management IC is engineered to provide precise voltage regulation while maintaining a high level of efficiency, making it an ideal choice for a wide range of applications, including portable devices, computing systems, and industrial equipment.

Key Features

  • High Efficiency: The MAX1637EEE+ operates with a high efficiency that minimizes heat generation, thereby reducing the need for heat sinks and complex thermal management systems.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, ensuring versatility and adaptability.
  • Low Dropout Operation: This voltage regulator is capable of maintaining regulation with minimal differences between the input and output voltages, which is critical for battery-operated devices.
  • Power-Saving Modes: It includes various power-saving modes that help extend battery life in portable applications by reducing power consumption when full performance is not necessary.
  • Overcurrent Protection: The device features built-in overcurrent protection to safeguard the regulator and the powered device from damage due to excessive current draw.

Specifications

Parameter Value
Output Voltage Adjustable
Maximum Output Current Dependent on Conditions
Input Voltage Range Specified in Datasheet
Package Type 16-lead QSOP
Temperature Range Specified in Datasheet

Applications

The MAX1637EEE+ is versatile enough to be integrated into a variety of complex systems. Its robust design and adjustable output make it particularly suitable for:

  • Notebook Computers
  • Portable Electronics
  • Networking Equipment
  • Industrial Controllers

With its blend of performance, efficiency, and reliability, the MAX1637EEE+ from Maxim Integrated stands out as a superior voltage regulation solution for designers seeking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0309 $76.1236
8+ $15.6156 $124.9248
12+ $15.1270 $181.5240
16+ $14.6396 $234.2336
21+ $14.1511 $297.1731
28+ $12.6877 $355.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess