EN
  • EN
  • DE

MAX1651CSA-T

Part No MAX1651CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 16 V
Frequency - Switching Up to 300kHz
Duty Cycle (Max) 96.5%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 207306-MAX1651CSA-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1651CSA-T CAD Model

Description

The MAX1651CSA-T from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a regulated output voltage from an unregulated input source. This versatile component is suitable for a wide range of applications, including portable devices, battery-powered equipment, and systems requiring a voltage boost function.

Key Features

  • Voltage Range: The device operates from an input voltage as low as 1.1V, making it ideal for single-cell battery applications, and can handle inputs up to 16V.
  • Adjustable Output: The output voltage is adjustable up to 28V, providing flexibility for various design requirements.
  • Efficiency: The MAX1651CSA-T offers a high-efficiency rate, which is crucial for battery-powered devices, helping to extend the operational lifespan.
  • Low Quiescent Current: It features a low quiescent current that minimizes standby power consumption, another benefit for battery-dependent applications.
  • Frequency Operation: The switching frequency of the device is programmable, allowing designers to optimize the balance between efficiency and external component size.
  • Package: Available in an 8-pin SOIC package, the MAX1651CSA-T is compact and suitable for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Power Backup Systems
  • Telecommunications
  • Medical Equipment

Design Advantages

The MAX1651CSA-T provides a robust solution for designers looking to boost voltage without sacrificing power efficiency. Its programmable nature allows for a customized setup tailored to specific application needs. Moreover, the inclusion of thermal overload protection ensures reliable operation under various conditions. The device's ability to maintain high efficiency across a wide range of loads makes it a versatile choice for designers.

Ordering Information

The product is available with the suffix 'T' denoting tape and reel packaging, which facilitates automated assembly processes. For detailed ordering and shipping information, please refer to Maxim Integrated's official documentation or contact their sales department.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess